Kyocera Corporation Ceramic Capacitors 18121C224JAT2A

Description
0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72A224JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A224JVTR-ND
Ceramic Capacitors 478-KGM43BR72A224JVTR-ND
0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A224JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A224JVCT-ND
Ceramic Capacitors 478-KGM43BR72A224JVCT-ND
0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A224JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A224JVDKR-ND
Ceramic Capacitors 478-KGM43BR72A224JVDKR-ND
0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx - 56J3126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
56J3126
Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx 56J3126
CAPACITOR CERAMIC 0.22UF 100V, X7R, 5%, 1812; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 100V, X7R, 5%, 1812; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72A224JVTR-ND 478-KGM43BR72A224JVDKR-ND 56J3126
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX180K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers