AVX Corporation Custom Parts - Custom Parts (0 - A) - 18121C224JAT1A 18121C224JAT1A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139454-18121C224JAT 1A Capacitance: 220 nF Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 100 V Dielectric: X7R
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139454-18121C224JAT 1A Capacitance: 220 nF Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 100 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 18121C224JAT1A - 1139454-18121C224JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 18121C224JAT1A
1139454-18121C224JAT1A
Custom Parts - Custom Parts (0 - A) - 18121C224JAT1A 1139454-18121C224JAT1A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139454-18121C224JAT 1A Capacitance: 220 nF Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 100 V Dielectric: X7R

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139454-18121C224JAT1A
Capacitance: 220 nF
Categories: Custom Parts
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 100 V
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1139454-18121C224JAT1A
Product Name Custom Parts - Custom Parts (0 - A) - 18121C224JAT1A
Unlock Full Specs
to access all available technical data