Kyocera Corporation Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 18121C105KAZ2A

Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6087
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6087
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 09R1802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
09R1802
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 09R1802
CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10R6087 09R1802
Product Name Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details