Kyocera Corporation Ceramic Capacitors 18121C105KAT4A

Description
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72A105KSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105KSCT-ND
Ceramic Capacitors 478-KGM43FR72A105KSCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A105KSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105KSTR-ND
Ceramic Capacitors 478-KGM43FR72A105KSTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A105KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105KSDKR-ND
Ceramic Capacitors 478-KGM43FR72A105KSDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18121C105KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C105KAT4A
Ceramic Capacitors 18121C105KAT4A
CAP CER 1UF 100V X7R 1812

CAP CER 1UF 100V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3108 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3108
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3108
CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72A105KSCT-ND 478-KGM43FR72A105KSDKR-ND 18121C105KAT4A 56J3108
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details