Kyocera Corporation Ceramic Capacitors 18121A472JAT2A

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2A472JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2A472JVTR-ND
Ceramic Capacitors 478-KGM43BCG2A472JVTR-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2A472JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2A472JVCT-ND
Ceramic Capacitors 478-KGM43BCG2A472JVCT-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2A472JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2A472JVDKR-ND
Ceramic Capacitors 478-KGM43BCG2A472JVDKR-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 02J8088 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
02J8088
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 02J8088
CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2A472JVTR-ND 478-KGM43BCG2A472JVDKR-ND 02J8088
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M250A032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details