Kyocera Corporation Ceramic Capacitors 1808WC681KAT1A

Description
680pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
680pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808WC681KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808WC681KAT1A-ND
Ceramic Capacitors 1808WC681KAT1A-ND
680pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808WC681KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808WC681KAT1A
Ceramic Capacitors 1808WC681KAT1A
CAP CER 680PF 2.5KV X7R 1808

CAP CER 680PF 2.5KV X7R 1808

Supplier's Site Datasheet
Capacitor Ceramic 680Pf 2500V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1858 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 2500V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1858
Capacitor Ceramic 680Pf 2500V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1858
CAPACITOR CERAMIC 680PF 2500V, X7R, 10%, 1808; Capacitance:680pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 2500V, X7R, 10%, 1808; Capacitance:680pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1808WC681KAT1A-ND 1808WC681KAT1A 56J1858
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 680Pf 2500V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details