Kyocera Corporation Ceramic Capacitors 1808WC102MAT3A

Description
1000pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808WC102MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808WC102MAT3A-ND
Ceramic Capacitors 1808WC102MAT3A-ND
1000pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2500V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2500V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1834
Capacitor Ceramic 1000Pf 2500V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1834
CAPACITOR CERAMIC 1000PF 2500V, X7R, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2500V, X7R, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808WC102MAT3A-ND 56J1834
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 2500V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details