AVX Corporation SMD 0.001uF 2500V Capacitor 1808WC102KAT3A

Description
Cap Ceramic 0.001uF 2500V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808WC102KAT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808WC102KAT3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 2500V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808WC102KAT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808WC102KAT3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 2500V Capacitor
60-1808WC102KAT3A
SMD 0.001uF 2500V Capacitor 60-1808WC102KAT3A
Cap Ceramic 0.001uF 2500V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808WC102KAT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808WC102KAT3A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2500V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808WC102KAT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808WC102KAT3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-1808WC102KAT3ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808WC102KAT3ACT-ND
Ceramic Capacitors 478-1808WC102KAT3ACT-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1808WC102KAT3ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808WC102KAT3ADKR-ND
Ceramic Capacitors 478-1808WC102KAT3ADKR-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1808WC102KAT3ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808WC102KAT3ATR-ND
Ceramic Capacitors 478-1808WC102KAT3ATR-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 92H4722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
92H4722
Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 92H4722
CAPACITOR CERAMIC 1000PF 2500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1808WC102KAT3A 478-1808WC102KAT3ACT-ND 478-1808WC102KAT3ADKR-ND 92H4722
Product Name SMD 0.001uF 2500V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 2500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2500 volts 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details