Kyocera Corporation Ceramic Capacitors 1808WC102KAT2A

Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10704-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10704-6-ND
Ceramic Capacitors 478-10704-6-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10704-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10704-1-ND
Ceramic Capacitors 478-10704-1-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10704-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10704-2-ND
Ceramic Capacitors 478-10704-2-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-10704-6-ND 478-10704-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers