CAP CER 3900PF 1.5KV X7R 1808
3900pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 3900PF 1.5KV X7R 1808
CAP CER 3900PF 1.5KV X7R 1808
CAPACITOR CERAMIC 3900PF 1500V, X7R, 10%, 1808; Capacitance:3900pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
CAP CER 3900PF 1.5KV X7R 1808
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1808SC392KAT1ADKR-ND | 478-1808SC392KAT1ATR-ND | 1808SC392KAT1A | 56J1798 | 1808SC392KAT1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 3900Pf 1500V, X7R, 10%, 1808; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |