Kyocera Corporation Ceramic Capacitors 1808SC152MAT1A

Description
1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808SC152MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808SC152MAT1A-ND
Ceramic Capacitors 1808SC152MAT1A-ND
1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1781
Capacitor Ceramic 1500Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1781
CAPACITOR CERAMIC 1500PF 1500V, X7R, 20%, 1808; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 1500V, X7R, 20%, 1808; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808SC152MAT1A-ND 56J1781
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 1500V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-111122K03P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details