AVX Corporation Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 1808SC102KAT1A.

Description
CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1.5kV; Voltage(AC):-; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1.5kV; Voltage(AC):-; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 28AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
28AC7539
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 28AC7539
CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1.5kV; Voltage(AC):-; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1.5kV; Voltage(AC):-; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7539
Product Name Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details