AVX Corporation Ceramic Capacitors 1808PC104KAT3A

Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808PC104KAT3ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808PC104KAT3ATR-ND
Ceramic Capacitors 478-1808PC104KAT3ATR-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1808; Capacitance Kyocera Avx - 78M4195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1808; Capacitance Kyocera Avx
78M4195
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1808; Capacitance Kyocera Avx 78M4195
CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1808; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1808; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-1808PC104KAT3ATR-ND 78M4195
Product Name Ceramic Capacitors Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers