AVX Corporation Ceramic Capacitors - 1808HC680KAT1A 1808HC680KAT1A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969912-1808HC680KAT1 A Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1808 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.03 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 3 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969912-1808HC680KAT1 A Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1808 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.03 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 3 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808HC680KAT1A - 969912-1808HC680KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808HC680KAT1A
969912-1808HC680KAT1A
Ceramic Capacitors - 1808HC680KAT1A 969912-1808HC680KAT1A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969912-1808HC680KAT1 A Length: 4.57 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1808 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.03 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 3 kV Dielectric: X7R

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969912-1808HC680KAT1A
Length: 4.57 mm
Mounting: SMD (SMT)
Capacitance: 1.5 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1808
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.03 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 3 kV
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 969912-1808HC680KAT1A
Product Name Ceramic Capacitors - 1808HC680KAT1A
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers