KYOCERA AVX Components Corporation Ceramic Capacitors 1808HC331KAT2A

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CR73U331KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U331KYTR-ND
Ceramic Capacitors 478-KGM42CR73U331KYTR-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Hidh Voltage Series, 330 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx - 26M5997 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hidh Voltage Series, 330 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
26M5997
Multilayer Ceramic Capacitor, Hidh Voltage Series, 330 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx 26M5997
Multilayer Ceramic Capacitor, Hidh Voltage Series, 330 pF, 10%, X7R, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hidh Voltage Series, 330 pF, 10%, X7R, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM42CR73U331KYTR-ND 26M5997
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Hidh Voltage Series, 330 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K00152JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers