KYOCERA AVX Components Corporation Ceramic Capacitors 1808HC270KAT1A

Description
27pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
27pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808HC270KAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HC270KAT1ATR-ND
Ceramic Capacitors 478-1808HC270KAT1ATR-ND
27pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

27pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HC270KAT1A - 854183-1808HC270KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808HC270KAT1A
854183-1808HC270KAT1A
Ceramic Capacitors - 1808HC270KAT1A 854183-1808HC270KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 854183-1808HC270KAT1 A Features: 27 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 854183-1808HC270KAT1A
Features: 27 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now
Singapore, Singapore
SMD 27pF 3000V Capacitor
60-1808HC270KAT1A
SMD 27pF 3000V Capacitor 60-1808HC270KAT1A
Cap Ceramic 27pF 3000V X7R 10% Pad SMD 1808 125°C Low ESR T/R Product overview: 1808HC270KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC270KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 3000V X7R 10% Pad SMD 1808 125°C Low ESR T/R Product overview: 1808HC270KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC270KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 27Pf, 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 66M4875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf, 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx
66M4875
Capacitor Ceramic 27Pf, 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx 66M4875
CAPACITOR CERAMIC 27PF, 3000V, X7R, 10%, 1808; Capacitance:27pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF, 3000V, X7R, 10%, 1808; Capacitance:27pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1808HC270KAT1ATR-ND 854183-1808HC270KAT1A 60-1808HC270KAT1A 66M4875
Product Name Ceramic Capacitors Ceramic Capacitors - 1808HC270KAT1A SMD 27pF 3000V Capacitor Capacitor Ceramic 27Pf, 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers