Kyocera Corporation Ceramic Capacitors 1808HC182KAT1A

Description
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5956-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5956-2-ND
Ceramic Capacitors 478-5956-2-ND
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5956-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5956-6-ND
Ceramic Capacitors 478-5956-6-ND
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5956-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5956-1-ND
Ceramic Capacitors 478-5956-1-ND
1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HC182KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808HC182KAT1A
Ceramic Capacitors 1808HC182KAT1A
CAP CER 1800PF 3KV X7R 1808

CAP CER 1800PF 3KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5956-2-ND 478-5956-6-ND 1808HC182KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details