Kyocera Corporation Ceramic Capacitors 1808HC102MAZ1A

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4604-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4604-1-ND
Ceramic Capacitors 478-4604-1-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4604-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4604-6-ND
Ceramic Capacitors 478-4604-6-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4604-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4604-2-ND
Ceramic Capacitors 478-4604-2-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 3000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx - 66M4871 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 3000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx
66M4871
Capacitor Ceramic 1000Pf 3000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx 66M4871
CAPACITOR CERAMIC 1000PF 3000V, X7R, 20%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 3000V, X7R, 20%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-4604-1-ND 478-4604-6-ND 66M4871
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 3000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details