Kyocera Corporation Ceramic Capacitors 1808HC102KAZ2A

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF42CR73U102KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF42CR73U102KYTR-ND
Ceramic Capacitors 478-KGF42CR73U102KYTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF42CR73U102KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF42CR73U102KYCT-ND
Ceramic Capacitors 478-KGF42CR73U102KYCT-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF42CR73U102KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF42CR73U102KYDKR-ND
Ceramic Capacitors 478-KGF42CR73U102KYDKR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF42CR73U102KYTR-ND 478-KGF42CR73U102KYDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details