Kyocera Corporation Ceramic Capacitors 1808HC101KAT1A

Description
100pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808HC101KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808HC101KAT1A-ND
Ceramic Capacitors 1808HC101KAT1A-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1668
Capacitor Ceramic 100Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1668
CAPACITOR CERAMIC 100PF 3000V, X7R, 10%, 1808; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 3000V, X7R, 10%, 1808; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808HC101KAT1A-ND 56J1668
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details