Kyocera Corporation Ceramic Capacitors 1808HA330KAT1A

Description
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2979-2-ND
Ceramic Capacitors 478-2979-2-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HA330KAT1A - 760651-1808HA330KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808HA330KAT1A
760651-1808HA330KAT1A
Ceramic Capacitors - 1808HA330KAT1A 760651-1808HA330KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760651-1808HA330KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C0G302-330KNE; C1808C330KHGACTU; 1808N330K302NT; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760651-1808HA330KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): C1808C0G302-330KNE; C1808C330KHGACTU; 1808N330K302NT;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 33Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx - 56J1646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx
56J1646
Capacitor Ceramic 33Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx 56J1646
CAPACITOR CERAMIC 33PF 3000V, C0G, 10%, 1808; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 3000V, C0G, 10%, 1808; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2979-2-ND 760651-1808HA330KAT1A 56J1646
Product Name Ceramic Capacitors Ceramic Capacitors - 1808HA330KAT1A Capacitor Ceramic 33Pf 3000V, C0G, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers