Kyocera Corporation Ceramic Capacitors 1808HA220JAT2A

Description
CAP CER 22PF 3KV C0G/NP0 1808
Request a Quote Datasheet
Description
CAP CER 22PF 3KV C0G/NP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808HA220JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HA220JAT2ADKR-ND
Ceramic Capacitors 478-1808HA220JAT2ADKR-ND
CAP CER 22PF 3KV C0G/NP0 1808

CAP CER 22PF 3KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 478-1808HA220JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HA220JAT2ACT-ND
Ceramic Capacitors 478-1808HA220JAT2ACT-ND
CAP CER 22PF 3KV C0G/NP0 1808

CAP CER 22PF 3KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 478-1808HA220JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808HA220JAT2ATR-ND
Ceramic Capacitors 478-1808HA220JAT2ATR-ND
22pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HA220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808HA220JAT2A
Ceramic Capacitors 1808HA220JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-1808HA220JAT2ADKR-ND 478-1808HA220JAT2ACT-ND 1808HA220JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details