KYOCERA AVX Components Corporation Ceramic Capacitors 1808HA100JAT2A

Description
10pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
10pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42BCG3U100JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BCG3U100JYTR-ND
Ceramic Capacitors 478-KGM42BCG3U100JYTR-ND
10pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HA100JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808HA100JAT2A
Ceramic Capacitors 1808HA100JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Smd Multilayer Ceramic Capacitor, High Voltage, 10 Pf, 5%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx - 26M5986 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 10 Pf, 5%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
26M5986
Smd Multilayer Ceramic Capacitor, High Voltage, 10 Pf, 5%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx 26M5986
SMD Multilayer Ceramic Capacitor, High Voltage, 10 pF, 5%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 10 pF, 5%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM42BCG3U100JYTR-ND 1808HA100JAT2A 26M5986
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 10 Pf, 5%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers