Kyocera Corporation Ceramic Capacitors 1808GC391KAT1A

Description
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808GC391KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808GC391KAT1A-ND
Ceramic Capacitors 1808GC391KAT1A-ND
390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

390pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 390Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 66M4847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx
66M4847
Capacitor Ceramic 390Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx 66M4847
CAPACITOR CERAMIC 390PF 2000V, X7R, 10%, 1808; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 2000V, X7R, 10%, 1808; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808GC391KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GC391KAT1A
Ceramic Capacitors 1808GC391KAT1A
CAP CER 390PF 2KV X7R 1808

CAP CER 390PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1808GC391KAT1A-ND 66M4847 1808GC391KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 390Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers