KYOCERA AVX Components Corporation Ceramic Capacitors 1808GC332MAT1A

Description
3300pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808GC332MAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808GC332MAT1ATR-ND
Ceramic Capacitors 478-1808GC332MAT1ATR-ND
3300pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808GC332MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GC332MAT1A
Ceramic Capacitors 1808GC332MAT1A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-1808GC332MAT1ATR-ND 1808GC332MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers