Kyocera Corporation Ceramic Capacitors 1808GC332KAT1A

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5958-1-ND
Ceramic Capacitors 478-5958-1-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5958-6-ND
Ceramic Capacitors 478-5958-6-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5958-2-ND
Ceramic Capacitors 478-5958-2-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808GC332KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GC332KAT1A
Ceramic Capacitors 1808GC332KAT1A
CAP CER 3300PF 2KV X7R 1808

CAP CER 3300PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5958-1-ND 478-5958-6-ND 1808GC332KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details