Kyocera Corporation Ceramic Capacitors - 1808GC221KAT1A 1808GC221KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760649-1808GC221KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C221KGRACTU; NMC-H1808X7R221K2KVT RPLPF; C1808X7R202-221KN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760649-1808GC221KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C221KGRACTU; NMC-H1808X7R221K2KVT RPLPF; C1808X7R202-221KN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808GC221KAT1A - 760649-1808GC221KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808GC221KAT1A
760649-1808GC221KAT1A
Ceramic Capacitors - 1808GC221KAT1A 760649-1808GC221KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760649-1808GC221KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C221KGRACTU; NMC-H1808X7R221K2KVT RPLPF; C1808X7R202-221KN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760649-1808GC221KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 2000V (2kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): C1808C221KGRACTU; NMC-H1808X7R221K2KVTRPLPF; C1808X7R202-221KN6E;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 1808GC221KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808GC221KAT1A-ND
Ceramic Capacitors 1808GC221KAT1A-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 220Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1594 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
56J1594
Capacitor Ceramic 220Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 56J1594
CAPACITOR CERAMIC 220PF 2000V, X7R, 10%, 1808, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 2000V, X7R, 10%, 1808, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 760649-1808GC221KAT1A 1808GC221KAT1A-ND 56J1594
Product Name Ceramic Capacitors - 1808GC221KAT1A Ceramic Capacitors Capacitor Ceramic 220Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Mounting Style Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details