Kyocera Corporation Ceramic Capacitors 1808GC102MAT1A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2975-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2975-1-ND
Ceramic Capacitors 478-2975-1-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2975-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2975-6-ND
Ceramic Capacitors 478-2975-6-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2975-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2975-2-ND
Ceramic Capacitors 478-2975-2-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808GC102MAT1A - 1001759-1808GC102MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808GC102MAT1A
1001759-1808GC102MAT1A
Ceramic Capacitors - 1808GC102MAT1A 1001759-1808GC102MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1001759-1808GC102MAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Alternative Parts (Cross-Reference): 1808B102M202NXT; 1808B102M202NT; 1808B102M202NX066; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001759-1808GC102MAT1A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.080" (2.03mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Alternative Parts (Cross-Reference): 1808B102M202NXT; 1808B102M202NT; 1808B102M202NX066;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 12P9245 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx
12P9245
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx 12P9245
CERAMIC CAPACITOR 1000PF 2000V, X7R, 20%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 20%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 24C8471 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx
24C8471
Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx 24C8471
CERAMIC CAPACITOR 1000PF 2000V, X7R, 20%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 20%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808GC102MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GC102MAT1A
Ceramic Capacitors 1808GC102MAT1A
CAP CER 1000PF 2KV X7R 1808

CAP CER 1000PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2975-1-ND 478-2975-6-ND 1001759-1808GC102MAT1A 12P9245 1808GC102MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1808GC102MAT1A Ceramic Capacitor 1000Pf 2000V, X7R, 20%, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers