Kyocera Corporation Ceramic Capacitors 1808GA471JAT2A

Description
CAP CER 470PF 2KV C0G/NP0 1808
Request a Quote Datasheet
Description
CAP CER 470PF 2KV C0G/NP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CCG3D471JYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3D471JYDKR-ND
Ceramic Capacitors 478-KGM42CCG3D471JYDKR-ND
CAP CER 470PF 2KV C0G/NP0 1808

CAP CER 470PF 2KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CCG3D471JYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3D471JYCT-ND
Ceramic Capacitors 478-KGM42CCG3D471JYCT-ND
CAP CER 470PF 2KV C0G/NP0 1808

CAP CER 470PF 2KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CCG3D471JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3D471JYTR-ND
Ceramic Capacitors 478-KGM42CCG3D471JYTR-ND
470pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

470pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM42CCG3D471JYDKR-ND 478-KGM42CCG3D471JYCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300822JKSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers