AVX Corporation Ceramic Capacitors 1808GA221JAT2A

Description
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CCG3D221JYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3D221JYDKR-ND
Ceramic Capacitors 478-KGM42CCG3D221JYDKR-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CCG3D221JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3D221JYTR-ND
Ceramic Capacitors 478-KGM42CCG3D221JYTR-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CCG3D221JYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CCG3D221JYCT-ND
Ceramic Capacitors 478-KGM42CCG3D221JYCT-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx - 64W1343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx
64W1343
Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx 64W1343
CAP, MLCC, C0G, 220PF, 2KV, 1808; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 2KV, 1808; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, High Voltage, 220 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx - 26M5983 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 220 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
26M5983
Smd Multilayer Ceramic Capacitor, High Voltage, 220 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx 26M5983
SMD Multilayer Ceramic Capacitor, High Voltage, 220 pF, 5%, C0G / NP0, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 220 pF, 5%, C0G / NP0, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx - 96Y8703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx
96Y8703
Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx 96Y8703
CAP, MLCC, C0G, 220PF, 2KV, 1808; Capacitance:220pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 2KV, 1808; Capacitance:220pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42CCG3D221JYDKR-ND 478-KGM42CCG3D221JYTR-ND 64W1343 26M5983 96Y8703
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, High Voltage, 220 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 220Pf, 2Kv, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details