Kyocera Corporation Ceramic Capacitors 1808GA151KAT1A

Description
150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808GA151KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808GA151KAT1A-ND
Ceramic Capacitors 1808GA151KAT1A-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808GA151KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GA151KAT1A
Ceramic Capacitors 1808GA151KAT1A
CAP CER 150PF 2KV NP0 1808

CAP CER 150PF 2KV NP0 1808

Supplier's Site Datasheet
Capacitor Ceramic 150Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx - 56J1521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx
56J1521
Capacitor Ceramic 150Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx 56J1521
CAPACITOR CERAMIC 150PF 2000V, C0G, 10%, 1808; Capacitance:150pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 2000V, C0G, 10%, 1808; Capacitance:150pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1808GA151KAT1A-ND 1808GA151KAT1A 56J1521
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 150Pf 2000V, C0G, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers