Kyocera Corporation Ceramic Capacitors 1808GA151JAT1A

Description
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808GA151JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808GA151JAT1A-ND
Ceramic Capacitors 1808GA151JAT1A-ND
150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

150pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 150Pf 2000V, C0G, 5%, 1808; Capacitance Kyocera Avx - 56J1519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 2000V, C0G, 5%, 1808; Capacitance Kyocera Avx
56J1519
Capacitor Ceramic 150Pf 2000V, C0G, 5%, 1808; Capacitance Kyocera Avx 56J1519
CAPACITOR CERAMIC 150PF 2000V, C0G, 5%, 1808; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 2000V, C0G, 5%, 1808; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808GA151JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GA151JAT1A
Ceramic Capacitors 1808GA151JAT1A
CAP CER 150PF 2KV NP0 1808

CAP CER 150PF 2KV NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1808GA151JAT1A-ND 56J1519 1808GA151JAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf 2000V, C0G, 5%, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers