KYOCERA AVX Components Corporation Ceramic Capacitors 1808GA101JAT2A

Description
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42ACG3D101JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42ACG3D101JYTR-ND
Ceramic Capacitors 478-KGM42ACG3D101JYTR-ND
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808GA101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GA101JAT2A
Ceramic Capacitors 1808GA101JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Smd Multilayer Ceramic Capacitor, High Voltage, 100 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx - 26M5982 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 100 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
26M5982
Smd Multilayer Ceramic Capacitor, High Voltage, 100 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx 26M5982
SMD Multilayer Ceramic Capacitor, High Voltage, 100 pF, 5%, C0G / NP0, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 100 pF, 5%, C0G / NP0, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM42ACG3D101JYTR-ND 1808GA101JAT2A 26M5982
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, High Voltage, 100 Pf, 5%, C0G / Np0, 2 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers