Kyocera Corporation Ceramic Capacitors 1808CC473MAT1A

Description
0.047µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CC473MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CC473MAT1A-ND
Ceramic Capacitors 1808CC473MAT1A-ND
0.047µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.047µF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1496 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1496
Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1496
CAPACITOR CERAMIC 0.047UF 630V, X7R, 20%, 1808; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 630V, X7R, 20%, 1808; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CC473MAT1A-ND 56J1496
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details