Kyocera Corporation Ceramic Capacitors 1808CC473KAT1A

Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CC473KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CC473KAT1A-ND
Ceramic Capacitors 1808CC473KAT1A-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1495 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
56J1495
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 56J1495
CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1808, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1808, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CC473KAT1A-ND 56J1495
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details