Kyocera Corporation Ceramic Capacitors 1808CC332MAT1A

Description
3300pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2971-2-ND
Ceramic Capacitors 478-2971-2-ND
3300pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±20% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1478
Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1478
CAPACITOR CERAMIC 3300PF 630V, X7R, 20%, 1808; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 630V, X7R, 20%, 1808; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808CC332MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808CC332MAT1A
Ceramic Capacitors 1808CC332MAT1A
CAP CER 3300PF 630V X7R 1808

CAP CER 3300PF 630V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-2971-2-ND 56J1478 1808CC332MAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1210J1K00443JKTVM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details