AVX Corporation Ceramic Capacitors 1808CC223KAT2A

Description
0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CR72J223KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR72J223KYTR-ND
Ceramic Capacitors 478-KGM42CR72J223KYTR-ND
0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx - 44X1157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx
44X1157
Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx 44X1157
CAP, MLCC, X7R, 0.022UF, 630V, 1808; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 630V, 1808; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx - 96Y8702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx
96Y8702
Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx 96Y8702
CAP, MLCC, X7R, 0.022UF, 630V, 1808; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 630V, 1808; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1808CC223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808CC223KAT2A
Ceramic Capacitors 1808CC223KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM42CR72J223KYTR-ND 44X1157 1808CC223KAT2A
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 0.022Uf, 630V, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details