Kyocera Corporation Ceramic Capacitors 1808CC153KAT1A

Description
0.015µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CC153KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CC153KAT1A-ND
Ceramic Capacitors 1808CC153KAT1A-ND
0.015µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

0.015µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1443 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1443
Capacitor Ceramic 0.015Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1443
CAPACITOR CERAMIC 0.015UF 630V, X7R, 10%, 1808; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 630V, X7R, 10%, 1808; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CC153KAT1A-ND 56J1443
Product Name Ceramic Capacitors Capacitor Ceramic 0.015Uf 630V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers