Kyocera Corporation Ceramic Capacitors 1808CA470MAT1A

Description
47pF ±20% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
47pF ±20% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CA470MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CA470MAT1A-ND
Ceramic Capacitors 1808CA470MAT1A-ND
47pF ±20% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±20% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitor 47Pf 630V, C0G, 20%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1394 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 630V, C0G, 20%, 1808, Full Reel; Capacitance Kyocera Avx
56J1394
Ceramic Capacitor 47Pf 630V, C0G, 20%, 1808, Full Reel; Capacitance Kyocera Avx 56J1394
CERAMIC CAPACITOR 47PF 630V, C0G, 20%, 1808, FULL REEL; Capacitance:47pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 630V, C0G, 20%, 1808, FULL REEL; Capacitance:47pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CA470MAT1A-ND 56J1394
Product Name Ceramic Capacitors Ceramic Capacitor 47Pf 630V, C0G, 20%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details