Kyocera Corporation Ceramic Capacitors 1808CA332KAT1A

Description
3300pF ±10% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CA332KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808CA332KAT1A-ND
Ceramic Capacitors 1808CA332KAT1A-ND
3300pF ±10% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

3300pF ±10% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitor 3300Pf 630V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1388 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 630V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx
56J1388
Ceramic Capacitor 3300Pf 630V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx 56J1388
CERAMIC CAPACITOR 3300PF 630V, C0G, 10%, 1808, FULL REEL; Capacitance:3300pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 630V, C0G, 10%, 1808, FULL REEL; Capacitance:3300pF; Voltage(DC):630V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808CA332KAT1A-ND 56J1388
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf 630V, C0G, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J1K20102JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details