Kyocera Corporation Ceramic Capacitors - 1808CA152JAT1A 1808CA152JAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760645-1808CA152JAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C0G631-152JNE; 1808A6300152JCT; 1808H6300152JCT; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760645-1808CA152JAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C0G631-152JNE; 1808A6300152JCT; 1808H6300152JCT; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808CA152JAT1A - 760645-1808CA152JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808CA152JAT1A
760645-1808CA152JAT1A
Ceramic Capacitors - 1808CA152JAT1A 760645-1808CA152JAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760645-1808CA152JAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): C1808C0G631-152JNE; 1808A6300152JCT; 1808H6300152JCT; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760645-1808CA152JAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1500pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): C1808C0G631-152JNE; 1808A6300152JCT; 1808H6300152JCT;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760645-1808CA152JAT1A
Product Name Ceramic Capacitors - 1808CA152JAT1A
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0015 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details