KYOCERA AVX Components Corporation SMD 1kV 6800pF Capacitor 1808AC682KAT1A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1kV 6800pF X7R 1808 10% Product overview: 1808AC682KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1kV, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC682KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1kV 6800pF X7R 1808 10% Product overview: 1808AC682KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1kV, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC682KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1kV 6800pF Capacitor
60-1808AC682KAT1A
SMD 1kV 6800pF Capacitor 60-1808AC682KAT1A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1kV 6800pF X7R 1808 10% Product overview: 1808AC682KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1kV, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC682KAT1A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1kV 6800pF X7R 1808 10% Product overview: 1808AC682KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1kV, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC682KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1808AC682KAT1A - 760644-1808AC682KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808AC682KAT1A
760644-1808AC682KAT1A
Ceramic Capacitors - 1808AC682KAT1A 760644-1808AC682KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760644-1808AC682KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1808J1K00682KDR; C1808X7R102-682KNE; C1808C682KDRACTU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760644-1808AC682KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): 1808J1K00682KDR; C1808X7R102-682KNE; C1808C682KDRACTU;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1364
Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1364
CAPACITOR CERAMIC 6800PF 1000V, X7R, 10%, 1808; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 1000V, X7R, 10%, 1808; Capacitance:6800pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-1808AC682KAT1A 760644-1808AC682KAT1A 56J1364
Product Name SMD 1kV 6800pF Capacitor Ceramic Capacitors - 1808AC682KAT1A Capacitor Ceramic 6800Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details