Kyocera Corporation Ceramic Capacitors 1808AC502MAT1A

Description
5000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
5000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC502MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC502MAT1A-ND
Ceramic Capacitors 1808AC502MAT1A-ND
5000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

5000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 5000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 56J1356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
56J1356
Capacitor Ceramic 5000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx 56J1356
CAPACITOR CERAMIC 5000PF 1000V, X7R, 20%, 1808; Capacitance:5000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5000PF 1000V, X7R, 20%, 1808; Capacitance:5000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808AC502MAT1A-ND 56J1356
Product Name Ceramic Capacitors Capacitor Ceramic 5000Pf 1000V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details