Kyocera Corporation Ceramic Capacitors 1808AC472KAT1A

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC472KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC472KAT1A-ND
Ceramic Capacitors 1808AC472KAT1A-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1353 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
56J1353
Capacitor Ceramic 4700Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 56J1353
CAPACITOR CERAMIC 4700PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1808AC472KAT1A-ND 56J1353
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers