Kyocera Corporation Ceramic Capacitors 1808AC392KAT1A

Description
3900pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808AC392KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808AC392KAT1A-ND
Ceramic Capacitors 1808AC392KAT1A-ND
3900pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3900pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 3900Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 56J1349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx
56J1349
Capacitor Ceramic 3900Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx 56J1349
CAPACITOR CERAMIC 3900PF 1000V, X7R, 10%, 1808; Capacitance:3900pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 1000V, X7R, 10%, 1808; Capacitance:3900pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808AC392KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC392KAT1A
Ceramic Capacitors 1808AC392KAT1A
CAP CER 3900PF 1KV X7R 1808

CAP CER 3900PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1808AC392KAT1A-ND 56J1349 1808AC392KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 3900Pf 1000V, X7R, 10%, 1808; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers