Kyocera Corporation Ceramic Capacitors 1808AC222KAT1A

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12871-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12871-1-ND
Ceramic Capacitors 478-12871-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12871-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12871-6-ND
Ceramic Capacitors 478-12871-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12871-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12871-2-ND
Ceramic Capacitors 478-12871-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 1000V Capacitor
60-1808AC222KAT1A
SMD 0.0022uF 1000V Capacitor 60-1808AC222KAT1A
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808AC222KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC222KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808AC222KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC222KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1808AC222KAT1A - 760643-1808AC222KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808AC222KAT1A
760643-1808AC222KAT1A
Ceramic Capacitors - 1808AC222KAT1A 760643-1808AC222KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760643-1808AC222KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): NMC-H1808X7R222K1KVT RPF; C1808X7R102-222KNE; 1808J1K00222KDR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760643-1808AC222KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): NMC-H1808X7R222K1KVTRPF; C1808X7R102-222KNE; 1808J1K00222KDR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 21J9312 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
21J9312
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 21J9312
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12871-1-ND 478-12871-6-ND 60-1808AC222KAT1A 760643-1808AC222KAT1A 21J9312
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0022uF 1000V Capacitor Ceramic Capacitors - 1808AC222KAT1A Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details