0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
0.015µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 760642-1808AC153KAT1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): 1808B153K102N; C1808X7R102-153KNE; 102R29W153KV4;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
CAP CER 0.015UF 1KV X7R 1808
CERAMIC CAPACITOR 0.015UF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:15000pF;
| DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2968-2-ND | 478-2968-6-ND | 760642-1808AC153KAT1A | 1808AC153KAT1A | 56J1319 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - 1808AC153KAT1A | Ceramic Capacitors | Ceramic Capacitor 0.015Uf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |