Kyocera Corporation Ceramic Capacitors 1808AC103MAT1A

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4003-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4003-2-ND
Ceramic Capacitors 478-4003-2-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4003-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4003-6-ND
Ceramic Capacitors 478-4003-6-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4003-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4003-1-ND
Ceramic Capacitors 478-4003-1-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 1000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx - 56J1302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx
56J1302
Capacitor Ceramic 0.01Uf 1000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx 56J1302
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 20%, 1808, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1808RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 20%, 1808, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1808RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1808AC103MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC103MAT1A
Ceramic Capacitors 1808AC103MAT1A
CAP CER 10000PF 1KV X7R 1808

CAP CER 10000PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4003-2-ND 478-4003-6-ND 56J1302 1808AC103MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 1000V, X7R, 20%, 1808, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T10W4NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details