Kyocera Corporation Ceramic Capacitors 1808AC103KAT2A-62

Description
CAP CER 10000PF 1KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 10000PF 1KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1808AC103KAT2A-62DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 1KV X7R 1808

CAP CER 10000PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 478-1808AC103KAT2A-62TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808AC103KAT2A-62TR-ND
Ceramic Capacitors 478-1808AC103KAT2A-62TR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1808AC103KAT2A-62CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1808AC103KAT2A-62CT-ND
Ceramic Capacitors 478-1808AC103KAT2A-62CT-ND
CAP CER 10000PF 1KV X7R 1808

CAP CER 10000PF 1KV X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-1808AC103KAT2A-62DKR-ND 478-1808AC103KAT2A-62TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details