Kyocera Corporation Ceramic Capacitors 1808AC102KAT2A

Description
CAP CER 1000PF 1KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 1000PF 1KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42BR73A102KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A102KYDKR-ND
Ceramic Capacitors 478-KGM42BR73A102KYDKR-ND
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A102KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A102KYTR-ND
Ceramic Capacitors 478-KGM42BR73A102KYTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A102KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A102KYCT-ND
Ceramic Capacitors 478-KGM42BR73A102KYCT-ND
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1808AC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808AC102KAT2A
Ceramic Capacitors 1808AC102KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM42BR73A102KYDKR-ND 478-KGM42BR73A102KYTR-ND 1808AC102KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K50181JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers